Panasonic Tactile Switches - EVQ-Q2B03W EVQ-Q2B03W

Description
Manufacturer: Panasonic Win Source Part Number: 871303-EVQ-Q2B03W Series: EVQQ2 Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.50.9031 Other Part Number: P12932SCT, EVQQ2B03W, P12932STR, P12932SDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871303-EVQ-Q2B03W Series: EVQQ2 Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.50.9031 Other Part Number: P12932SCT, EVQQ2B03W, P12932STR, P12932SDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-Q2B03W
871303-EVQ-Q2B03W
Tactile Switches - EVQ-Q2B03W 871303-EVQ-Q2B03W
Manufacturer: Panasonic Win Source Part Number: 871303-EVQ-Q2B03W Series: EVQQ2 Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.50.9031 Other Part Number: P12932SCT, EVQQ2B03W, P12932STR, P12932SDKR

Manufacturer: Panasonic
Win Source Part Number: 871303-EVQ-Q2B03W
Series: EVQQ2
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.50.9031
Other Part Number: P12932SCT, EVQQ2B03W, P12932STR, P12932SDKR

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic - 96K9625 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic
96K9625
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic 96K9625
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 97W7836 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
97W7836
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 97W7836
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N O; Contact Current Max:20mA; Contact Voltage DC Nom:15V; Operating Force:0.5N RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-NO; Contact Current Max:20mA; Contact Voltage DC Nom:15V; Operating Force:0.5N RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q2B03W
Tactile Switches EVQ-Q2B03W
Tactile Switches 0.5NF 6.5x6.0x3.1mm

Tactile Switches 0.5NF 6.5x6.0x3.1mm

Buy Now Datasheet
Switches - Tactile Switches - EVQ-Q2B03W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q2B03W
Switches - Tactile Switches EVQ-Q2B03W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
SWITCH TACTILE SPST-NO 0.02A 15V - 590-EVQ-Q2B03W - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.02A 15V
590-EVQ-Q2B03W
SWITCH TACTILE SPST-NO 0.02A 15V 590-EVQ-Q2B03W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871303-EVQ-Q2B03W 96K9625 97W7836 EVQ-Q2B03W EVQ-Q2B03W 590-EVQ-Q2B03W
Product Name Tactile Switches - EVQ-Q2B03W Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic Tactile Switches Switches - Tactile Switches SWITCH TACTILE SPST-NO 0.02A 15V
Terminal Type Surface Mount Technology; Surface Mount Leadless J Lead
Features RoHS RoHS RoHS RoHS
Min. Actuating Force 0.1 lbs (0.0500 kg) 0.1 lbs (0.0510 kg) 0.1 lbs (0.0510 kg) 0.1 lbs (0.0500 kg) 0.1 lbs (0.0500 kg)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3360-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-5051 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details