SWITCH TACTILE SPST-NO 0.01A 32V
Tactile Switches .2A 32VDC 5.2mm Gullwing, IP67
SWITCH TACTILE SPST-NO 0.01A 32V
| Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 174-KSC443G70SHLFG | KSC443G70SHLFG | KSC443G70SHLFG |
| Product Name | SWITCH TACTILE SPST-NO 0.01A 32V | Tactile Switches | Switches - Tactile Switches |
| Switch Type | Tact Switch | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Gull Wing | Gull Wing Lead | |
| Features | RoHS | RoHS |