Manufacturer: C&K Components
Win Source Part Number: 876440-KSC641JLFS
Series: KSC
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC6
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 950
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: Y31A41051FP LFS, 401-1788-1, 401-1788-2, 2266-KSC641JLFS, KSC641J LFS, 401-1788-6, *KSC641JLFS
SWITCH TACTILE SPST-NO 0.05A 32V
Tactile Switches Sealed SMT Tactile Switch
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 876440-KSC641JLFS | KSC641JLFS | KSC641JLFS | KSC641JLFS |
| Product Name | Tactile Switches - KSC641JLFS | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Off-Mom | Momentary Contact | ||
| Switching Mechanism | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | J Lead | J Form Lead | ||
| Max. Actuating Force | 0.7 lbs (0.3399 kg) | 0.7 lbs (0.2957 kg) | 0.7 lbs (0.3399 kg) | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |