Panasonic Switches - Tactile Switches EVQ-PSM02K

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - EVQ-PSM02K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PSM02K
Switches - Tactile Switches EVQ-PSM02K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile, 6.1X4Mm, 1.6N, Side Push; Spst-No; Product Range Panasonic - 83T2790 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 6.1X4Mm, 1.6N, Side Push; Spst-No; Product Range Panasonic
83T2790
Switch, Tactile, 6.1X4Mm, 1.6N, Side Push; Spst-No; Product Range Panasonic 83T2790
SWITCH, TACTILE, 6.1X4MM, 1.6N, SIDE PUSH; SPST-NO; Product Range:EVQPS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDCRoHS Compliant: Yes

SWITCH, TACTILE, 6.1X4MM, 1.6N, SIDE PUSH; SPST-NO; Product Range:EVQPS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-PSM02K 83T2790
Product Name Switches - Tactile Switches Switch, Tactile, 6.1X4Mm, 1.6N, Side Push; Spst-No; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3352-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details