C&K Components Tactile Switches - KSC321GLFS KSC321GLFS

Description
Manufacturer: C&K Win Source Part Number: 778043-KSC321GLFS Series: KSC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 300,000 Cycles Family Name: KSC Categories: Switches Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): 222C-MVAAR; 222C-MVAA; 222C-MVAB; 222C-MVABR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 778043-KSC321GLFS Series: KSC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 300,000 Cycles Family Name: KSC Categories: Switches Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): 222C-MVAAR; 222C-MVAA; 222C-MVAB; 222C-MVABR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC321GLFS
778043-KSC321GLFS
Tactile Switches - KSC321GLFS 778043-KSC321GLFS
Manufacturer: C&K Win Source Part Number: 778043-KSC321GLFS Series: KSC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 300,000 Cycles Family Name: KSC Categories: Switches Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): 222C-MVAAR; 222C-MVAA; 222C-MVAB; 222C-MVABR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 778043-KSC321GLFS
Series: KSC
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Ingress Protection: IP67 - Dust Tight, Waterproof
Mounting: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 300,000 Cycles
Family Name: KSC
Categories: Switches
Actuator Height off PCB, Vertical: 3.50mm
Alternative Parts (Cross-Reference): 222C-MVAAR; 222C-MVAA; 222C-MVAB; 222C-MVABR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSC321GLFS
Tactile Switches KSC321GLFS
Tactile Switches Silvr 160Gf Gullwing

Tactile Switches Silvr 160Gf Gullwing

Buy Now Datasheet
Switches - Tactile Switches - KSC321GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC321GLFS
Switches - Tactile Switches KSC321GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 778043-KSC321GLFS KSC321GLFS KSC321GLFS
Product Name Tactile Switches - KSC321GLFS Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.2000 kg)
Terminal Type Gull Wing Lead
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1241.1104.7096-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2337236-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1055 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
7 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details