Win Source Part Number: 1376460-KMT022NGJLHS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: C&K
Series: KMT0
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: KMT022
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP68 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: J Lead
Mechanical Life: 600,000 Cycles
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Height off PCB, Vertical: 0.65mm
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.60mm
Illumination: Non-Illuminated
Operating Force: 160gf
Switch Travel: 0.15mm
Tactile Switches .65mm Height 1.6N, 600K Cycles
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376460-KMT022NGJLHS | KMT022NGJLHS | KMT022NGJLHS | KMT022NGJLHS |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) |
| Terminal Type | J Form Lead | J Lead |