Panasonic Switches - Tactile Switches EVQ-Q2W01W

Description
Win Source Part Number: 1133582-EVQ-Q2W01W Category: Switches>Tactile Switches Series: EVQQ2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.00mm Alternative Parts (Cross-Reference): EVQQ2W01W; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQQ2W01W,P12956STR, P12956SCT,P12956SDKR Base Product Number: EVQ-Q2
Request a Quote Datasheet
Description
Win Source Part Number: 1133582-EVQ-Q2W01W Category: Switches>Tactile Switches Series: EVQQ2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.00mm Alternative Parts (Cross-Reference): EVQQ2W01W; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQQ2W01W,P12956STR, P12956SCT,P12956SDKR Base Product Number: EVQ-Q2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1133582-EVQ-Q2W01W
Switches - Tactile Switches 1133582-EVQ-Q2W01W
Win Source Part Number: 1133582-EVQ-Q2W01W Category: Switches>Tactile Switches Series: EVQQ2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.00mm Alternative Parts (Cross-Reference): EVQQ2W01W; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQQ2W01W,P12956STR, P12956SCT,P12956SDKR Base Product Number: EVQ-Q2

Win Source Part Number: 1133582-EVQ-Q2W01W
Category: Switches>Tactile Switches
Series: EVQQ2
Termination Style: J Lead
Features: Grounding Pin
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 6.50mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 200,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.00mm
Alternative Parts (Cross-Reference): EVQQ2W01W;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: EVQQ2W01W,P12956STR,P12956SCT,P12956SDKR
Base Product Number: EVQ-Q2

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q2W01W
Tactile Switches EVQ-Q2W01W
Tactile Switches Switch Light Touch 6mm Square SMD

Tactile Switches Switch Light Touch 6mm Square SMD

Buy Now Datasheet
Switches - Tactile Switches - EVQ-Q2W01W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q2W01W
Switches - Tactile Switches EVQ-Q2W01W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1133582-EVQ-Q2W01W EVQ-Q2W01W EVQ-Q2W01W
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg) 0.6 lbs (0.2600 kg)
Terminal Type Leadless
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tact Switch, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity - 30AC3537 - Newark, An Avnet Company
Specs
Switch Type Tact Switch
Terminal Type Through Hole
Features RoHS
View Details
Light Touch Miniature Pushbutton - EB2085-C-J31A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details