Tactile Switches 1A 32VDC 4.9mm 1.45N Gullwing, IP67
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSC1001GLFS | KSC1001GLFS |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Gull Wing Lead | |
| Features | RoHS | |
| Min. Actuating Force | 0.3 lbs (0.1478 kg) |