C&K Components Switches - Tactile Switches KSC461JST2LFS

Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches KSC461JST2LFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSC461JST2LFS
Tactile Switches KSC461JST2LFS
Tactile Switches 1A 32VDC 5.2mm 6.25N J bend, IP67

Tactile Switches 1A 32VDC 5.2mm 6.25N J bend, IP67

Buy Now Datasheet
Tactile Switches - KSC461JST2LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC461JST2LFS
Tactile Switches KSC461JST2LFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC461JST2LFS KSC461JST2LFS KSC461JST2LFS
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) SPST-NO
Min. Actuating Force 1.4 lbs (0.6249 kg)
Max. Actuating Force 1.4 lbs (0.6249 kg) 1.4 lbs (0.6249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Switches - Tactile Switches - 1177689-1301.9318.24 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
5 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers