Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches PUSHBUTTON SWITCH TACT
SWITCH TACTILE SPST-NO 0.05A 24V
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2039-1-ND | 450-2039-3-ND | FSM8JRT | FSM8JRT |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |