Panasonic Tactile Switches - EVQ-P6YB55 EVQ-P6YB55

Description
Manufacturer: Panasonic Win Source Part Number: 918776-EVQ-P6YB55 Series: EVQP6 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P14169CT, P14169TR, EVQP6YB55, P14169DKR
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 918776-EVQ-P6YB55 Series: EVQP6 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P14169CT, P14169TR, EVQP6YB55, P14169DKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic tactile switch (part number 01X1661) is a surface mount device (SMD) designed for applications requiring a compact and reliable switching solution. It features a square footprint of 4.1 mm x 4.1 mm and a low profile height of 0.35 mm without a push plate, making it suitable for space-constrained designs. The switch operates with a snap action mechanism and is rated for a maximum current of 20 mA at 15 V DC, with a contact resistance of 500 mΩ maximum. This switch is designed for a long operational life, rated for a minimum of 1,000,000 cycles at an operating force of 1.0 N or 1.6 N, ensuring durability in frequent use scenarios. It has a dust-proof structure, which enhances its reliability in various environments. The operating temperature range is from -20 °C to +70 °C, with a storage temperature range of -40 °C to +85 °C for bulk packaging. The product is supplied in full reels with a minimum order quantity of 10,000 pieces, making it suitable for high-volume applications. Its recommended applications include portable electronic devices such as mobile phones, camcorders, and portable audio players.

Datasheet Summary
Powered by GS/AI

The Panasonic tactile switch (part number 01X1661) is a surface mount device (SMD) designed for applications requiring a compact and reliable switching solution. It features a square footprint of 4.1 mm x 4.1 mm and a low profile height of 0.35 mm without a push plate, making it suitable for space-constrained designs. The switch operates with a snap action mechanism and is rated for a maximum current of 20 mA at 15 V DC, with a contact resistance of 500 mΩ maximum. This switch is designed for a long operational life, rated for a minimum of 1,000,000 cycles at an operating force of 1.0 N or 1.6 N, ensuring durability in frequent use scenarios. It has a dust-proof structure, which enhances its reliability in various environments. The operating temperature range is from -20 °C to +70 °C, with a storage temperature range of -40 °C to +85 °C for bulk packaging. The product is supplied in full reels with a minimum order quantity of 10,000 pieces, making it suitable for high-volume applications. Its recommended applications include portable electronic devices such as mobile phones, camcorders, and portable audio players.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-P6YB55
918776-EVQ-P6YB55
Tactile Switches - EVQ-P6YB55 918776-EVQ-P6YB55
Manufacturer: Panasonic Win Source Part Number: 918776-EVQ-P6YB55 Series: EVQP6 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P14169CT, P14169TR, EVQP6YB55, P14169DKR

Manufacturer: Panasonic
Win Source Part Number: 918776-EVQ-P6YB55
Series: EVQP6
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: P14169CT, P14169TR, EVQP6YB55, P14169DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P6YB55
Tactile Switches EVQ-P6YB55
Tactile Switches Light Touch IP68 SMD w/Knob

Tactile Switches Light Touch IP68 SMD w/Knob

Buy Now Datasheet
Switches - Tactile Switches - EVQ-P6YB55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P6YB55
Switches - Tactile Switches EVQ-P6YB55
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 01X1661 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
01X1661
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 01X1661
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918776-EVQ-P6YB55 EVQ-P6YB55 EVQ-P6YB55 01X1661
Product Name Tactile Switches - EVQ-P6YB55 Tactile Switches Switches - Tactile Switches Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Leadless Surface Mount Technology; Surface Mount
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2447 kg) 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg)
Max. Actuating Force 0.5 lbs (0.2447 kg) 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571294-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
2 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers