Tactile Switches Gold 300Gf Gullwing
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSC243GLFG | KSC243GLFG | KSC243GLFG |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO |
| Terminal Type | Gull Wing Lead | Gull Wing | |
| Features | RoHS | ||
| Min. Actuating Force | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | |
| Max. Actuating Force | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |