SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE, 6.1X4MM, 2.2N, SIDE PUSH; SPST-NO, FULL REEL; Product Range:EVQPS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; IP Rating:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-PSG02K | 01X1641 |
| Product Name | Switches - Tactile Switches | Switch, Tactile, 6.1X4Mm, 2.2N, Side Push; Spst-No, Full Reel; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) |
| Max. Actuating Force | 0.5 lbs (0.2200 kg) |
J-Type