SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQPL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:265gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N
Tactile Switches FLAT ACT 2.6NF 4.6x3.4x1.5mm
SWITCH TACTILE SPST-NO 0.02A 15V
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 83T2780 | 01X1637 | EVQ-PLMA15 | EVQ-PLMA15 |
| Product Name | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic | Tactile Switches | Switches - Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | Gull Wing Lead | ||
| Features | RoHS | RoHS | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2651 kg) | 0.6 lbs (0.2650 kg) | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |