Panasonic Switches - Tactile Switches EVQ-PVA05K

Description
Win Source Part Number: 980871-EVQ-PVA05K Category: Switches>Tactile Switches Series: EVQPV Termination Style: PC Pin Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P10855SCT,P10855STB, P10855STB-NDR,EVQPVA 05K,P10855SCT-NDR,22 66-EVQ-PVA05K Base Product Number: EVQ-PV
Request a Quote Datasheet
Description
Win Source Part Number: 980871-EVQ-PVA05K Category: Switches>Tactile Switches Series: EVQPV Termination Style: PC Pin Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P10855SCT,P10855STB, P10855STB-NDR,EVQPVA 05K,P10855SCT-NDR,22 66-EVQ-PVA05K Base Product Number: EVQ-PV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
980871-EVQ-PVA05K
Switches - Tactile Switches 980871-EVQ-PVA05K
Win Source Part Number: 980871-EVQ-PVA05K Category: Switches>Tactile Switches Series: EVQPV Termination Style: PC Pin Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P10855SCT,P10855STB, P10855STB-NDR,EVQPVA 05K,P10855SCT-NDR,22 66-EVQ-PVA05K Base Product Number: EVQ-PV

Win Source Part Number: 980871-EVQ-PVA05K
Category: Switches>Tactile Switches
Series: EVQPV
Termination Style: PC Pin
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 1.00mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.10mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 220gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Actuator Height off PCB, Vertical: 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P10855SCT,P10855STB,P10855STB-NDR,EVQPVA05K,P10855SCT-NDR,2266-EVQ-PVA05K
Base Product Number: EVQ-PV

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PVA05K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PVA05K
Switches - Tactile Switches EVQ-PVA05K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PVA05K
Tactile Switches EVQ-PVA05K
Tactile Switches 6mm square Long Tra Light Touch Switch

Tactile Switches 6mm square Long Tra Light Touch Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 980871-EVQ-PVA05K EVQ-PVA05K EVQ-PVA05K
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2243 kg)
Max. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2243 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4631-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2337232-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details