Panasonic Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic EVQ-9P105M

Description
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQ9P Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQ9P Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic - 01X1674 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic
01X1674
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic 01X1674
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQ9P Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQ9P Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic - 83T2847 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic
83T2847
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic 83T2847
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQ9P1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQ9P1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-9P105M
Tactile Switches EVQ-9P105M
Tactile Switches 3.5NF 6.0x6.1x5.0mm

Tactile Switches 3.5NF 6.0x6.1x5.0mm

Buy Now Datasheet
Switches - Tactile Switches - EVQ-9P105M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-9P105M
Switches - Tactile Switches EVQ-9P105M
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 01X1674 EVQ-9P105M EVQ-9P105M
Product Name Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic Tactile Switches Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Gull Wing Lead
Features RoHS RoHS
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3568 kg) 0.8 lbs (0.3499 kg)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Max. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337225-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-592 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details