C&K Components Tactile Switches K8WH41GLFS

Description
Tactile Switches Lighted SMT Tact White, 4N, Gold
Datasheet
Description
Tactile Switches Lighted SMT Tact White, 4N, Gold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
K8WH41GLFS
Tactile Switches K8WH41GLFS
Tactile Switches Lighted SMT Tact White, 4N, Gold

Tactile Switches Lighted SMT Tact White, 4N, Gold

Buy Now Datasheet
Switches - Tactile Switches - K8WH41GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
K8WH41GLFS
Switches - Tactile Switches K8WH41GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number K8WH41GLFS K8WH41GLFS
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features Illuminated Switch; RoHS Illuminated Switch
Min. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Max. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 486-4285-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers