Tactile Switches Switch Tact Spst Vert Mark Ii
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSA0M332LFT | KSA0M332LFT | KSA0M332LFT |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Pin | PC Pin | |
| Features | RoHS | ||
| Min. Actuating Force | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | |
| Max. Actuating Force | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) |