Panasonic Tactile Switches EVQ-Q2Y02W

Description
Tactile Switches Switch Light Touch 6mm Square SMD
Datasheet
Description
Tactile Switches Switch Light Touch 6mm Square SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q2Y02W
Tactile Switches EVQ-Q2Y02W
Tactile Switches Switch Light Touch 6mm Square SMD

Tactile Switches Switch Light Touch 6mm Square SMD

Buy Now Datasheet
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic - 53W5029 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic
53W5029
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic 53W5029
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 52W2531 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
52W2531
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 52W2531
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-Q2Y02W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q2Y02W
Switches - Tactile Switches EVQ-Q2Y02W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-Q2Y02W 53W5029 EVQ-Q2Y02W
Product Name Tactile Switches Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Leadless Surface Mount Technology; Surface Mount
Features RoHS RoHS
Min. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2506471-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Low Profile Process Sealed Tactile - JB15HAP-1B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details