TE Connectivity Tactile Switches FSMH

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-1646-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1646-ND
Tactile Switches 450-1646-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch; 50 mA; 12 VDC; 3.5 x 6 mm; SPST; Stainless; Through Hole - 70156193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tactile Switch; 50 mA; 12 VDC; 3.5 x 6 mm; SPST; Stainless; Through Hole
70156193
Tactile Switch; 50 mA; 12 VDC; 3.5 x 6 mm; SPST; Stainless; Through Hole 70156193
Tactile Switch; 50 mA; 12 VDC; 3.5 x 6 mm; SPST; Stainless; Through Hole

Tactile Switch; 50 mA; 12 VDC; 3.5 x 6 mm; SPST; Stainless; Through Hole

Supplier's Site
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Alcoswitch Te Connectivity - 40P4335 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Alcoswitch Te Connectivity
40P4335
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Alcoswitch Te Connectivity 40P4335
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:FSMH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; IP Rating:-RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:FSMH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tact, Mom, 5Mm; Product Range Te Connectivity - 58T9536 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, Mom, 5Mm; Product Range Te Connectivity
58T9536
Switch, Tact, Mom, 5Mm; Product Range Te Connectivity 58T9536
SWITCH, TACT, MOM, 5MM; Product Range:FSMH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:127gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mmRoHS Compliant: Yes

SWITCH, TACT, MOM, 5MM; Product Range:FSMH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:127gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - FSMH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
FSMH
Switches - Tactile Switches FSMH
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
FSMH
Tactile Switches FSMH
Tactile Switches 3.5 X 6.0 X 5.0 T/H TACT SWITCH

Tactile Switches 3.5 X 6.0 X 5.0 T/H TACT SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-1646-ND 70156193 40P4335 58T9536 FSMH FSMH
Product Name Tactile Switches Tactile Switch; 50 mA; 12 VDC; 3.5 x 6 mm; SPST; Stainless; Through Hole Switch, Tactile Spst, 50Ma, Through Hole; Product Range Alcoswitch Te Connectivity Switch, Tact, Mom, 5Mm; Product Range Te Connectivity Switches - Tactile Switches Tactile Switches
Actuator Specifications Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3913-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
N program - NDT - Pushbutton - NDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 2331384-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0350 kg)
View Details