C&K Components Tactile Switches - KMS233GPLFG KMS233GPLFG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Switches Tactile Switches Series: KMS Package: Tape & Reel (TR) Features: Board Guide Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount, Right Angle Base Product Number: KMS233 Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Switches Tactile Switches Series: KMS Package: Tape & Reel (TR) Features: Board Guide Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount, Right Angle Base Product Number: KMS233 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KMS233GPLFG -  - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KMS233GPLFG
Tactile Switches - KMS233GPLFG
Alternative Parts (Cross-Reference): Cross Manufacturer: Switches Tactile Switches Series: KMS Package: Tape & Reel (TR) Features: Board Guide Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount, Right Angle Base Product Number: KMS233 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Switches Tactile Switches
Series: KMS
Package: Tape & Reel (TR)
Features: Board Guide
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount, Right Angle
Base Product Number: KMS233
Product Status: Active

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KMS233GPLFG
Tactile Switches KMS233GPLFG
Tactile Switches Switch Tact Mini 250 Gf Gld Gwing

Tactile Switches Switch Tact Mini 250 Gf Gld Gwing

Buy Now Datasheet
Switches - Tactile Switches KMS233GPLFG
SWITCH TACTILE SPST-NO 0.01A 50V

SWITCH TACTILE SPST-NO 0.01A 50V

Supplier's Site
Tactile Switches - KMS233GPLFG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KMS233GPLFG
Tactile Switches KMS233GPLFG
SWITCH TACTILE SPST-NO 0.01A 50V

SWITCH TACTILE SPST-NO 0.01A 50V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KMS233GPLFG KMS233GPLFG KMS233GPLFG
Product Name Tactile Switches - KMS233GPLFG Tactile Switches Switches - Tactile Switches Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Terminal Type Gull Wing Lead Gull Wing
Features RoHS
Min. Actuating Force 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3-161-118TR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Tactile Switches - 1-2213819-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details