C&K Components Switches - Tactile Switches KSC221GLFS

Description
Win Source Part Number: 1315663-KSC221GLFS Category: Switches>Tactile Switches Series: KSC Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 3.50mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Base Product Number: KSC2
Request a Quote Datasheet
Description
Win Source Part Number: 1315663-KSC221GLFS Category: Switches>Tactile Switches Series: KSC Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 3.50mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Base Product Number: KSC2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1315663-KSC221GLFS
Switches - Tactile Switches 1315663-KSC221GLFS
Win Source Part Number: 1315663-KSC221GLFS Category: Switches>Tactile Switches Series: KSC Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 3.50mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Base Product Number: KSC2

Win Source Part Number: 1315663-KSC221GLFS
Category: Switches>Tactile Switches
Series: KSC
Termination Style: Gull Wing
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.35mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 500,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 3.50mm
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Base Product Number: KSC2

Buy Now Datasheet
Switches - Tactile Switches - KSC221GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC221GLFS
Switches - Tactile Switches KSC221GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Tactile Switches - KSC221GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC221GLFS
Tactile Switches KSC221GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSC221GLFS
Tactile Switches KSC221GLFS
Tactile Switches 1A 32VDC 3.5mm 2N Gullwing, IP67

Tactile Switches 1A 32VDC 3.5mm 2N Gullwing, IP67

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1315663-KSC221GLFS KSC221GLFS KSC221GLFS KSC221GLFS
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.1631 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details