Manufacturer: C&K Components
Win Source Part Number: 876386-KMR243GLFG
Series: KMR2
Operating Temperature Range: -40°C ~ 125°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KMR24
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 7000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 401-1432-6, KMR243GTR, 2266-KMR243GLFG, KMR243G LFG, *KMR243GLFG, KMR243G, *KMR243G, Y78B24310FP, KMR243GCT, 401-1432-2, 401-1432-1, KMR243GTR-ND, KMR243GCT-ND
Tactile Switches Spst-No 400Gf Gw Smd
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
Round Button 10mA Brick nogging SPST - NO 400gf 32V SMD Tactile Switches ROHS
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 876386-KMR243GLFG | KMR243GLFG | 174-KMR243GLFG | KMR243GLFG | KMR243GLFG | KMR243GLFG |
| Product Name | Tactile Switches - KMR243GLFG | Tactile Switches | SWITCH TACTILE SPST-NO 0.01A 32V | Switches - Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Gull Wing Lead | Gull Wing | Gull Wing | Gull Wing | ||
| Features | RoHS | RoHS | RoHS | |||
| Min. Actuating Force | 0.9 lbs (0.4078 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | ||
| Max. Actuating Force | 0.9 lbs (0.4078 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) |