SWITCH TACT SPST-NO 0.005A 12V
SWITCHES, TACT, SPST-NO, 5mA, 12VDC, AXIAL LEADED ; Product Range:EVQQJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:5mA at 12VDC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-QJJ05Q | 83T2840 |
| Product Name | Switches - Tactile Switches | Switches, Tact, Spst-No, 5Ma, 12Vdc, Axial Leaded ; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.2 lbs (0.0800 kg) | 0.2 lbs (0.0800 kg) |
| Max. Actuating Force | 0.2 lbs (0.0800 kg) |