SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; IP Rating:-; Height:2.1mm RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Tactile Switches FLAT ACT 2.4NF 4.7x3.5x2.1mm
SWITCH TACTILE SPST-NO 0.02A 15V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 01X1658 | EVQ-P2402M | EVQ-P2402M |
| Product Name | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic | Tactile Switches | Switches - Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | J Form Lead | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2447 kg) | 0.5 lbs (0.2400 kg) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Max. Actuating Force | 0.5 lbs (0.2447 kg) | 0.5 lbs (0.2400 kg) |