Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1323805-FSM6JSMA
Category: Switches>Tactile Switches
Packaging: Bulk
Termination Style: Gull Wing
Actuator Material: Polyphenylene Sulfide (PPS)
Standard Package: 750
Mounting: Surface Mount
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -35°C ~ 85°C
Actuator Height off PCB, Vertical: 7.00mm
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 4-1437565-9,450-1133
Base Product Number: FSM6
RoHS Status: ROHS3 Compliant
SWITCH TACTILE SPST-NO 0.05A 24V
6mm 7mm Round Button 50mA Brick nogging 6mm SPST 160gf 24V SMD Tactile Switches ROHS
Tactile Switches SPDT OFF(ON) GLWING SMT PB TACT SWITCH
Switch, Tactile, 50 mA, SPST, Pushbutton, Off[On]
Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 6mm; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 24V
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-1133-ND | 1323805-FSM6JSMA | FSM6JSMA | FSM6JSMA | FSM6JSMA | 70156043 | 95M4262 | FSM6JSMA |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switches | Switch, Tactile, 50 mA, SPST, Pushbutton, Off[On] | Product Range Alcoswitch Te Connectivity | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||||||
| Switch Function | Momentary Contact | Off-Mom | Momentary Contact | |||||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm | Height: 7mm x Length: 6mm x Width: 6mm |