Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, SPST-NO, 0.05A, 24VDC; Product Range:FSMJSMA Series; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:160gf; Switch Terminals:SMD RoHS Compliant: Yes
SWITCH, SPNO, 0.05A, 24V, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes
Tactile Switches 6mm G TERM OFF-(ON)
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
Switch, Tactile, 50 mA, SPST, Off[On]
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-1129-ND | 92F2865 | 93K3887 | FSM4JSMA | FSM4JSMA | FSM4JSMA | 70156042 |
| Product Name | Tactile Switches | Tactile Switch, Spst-No, 0.05A, 24Vdc; Product Range Alcoswitch Te Connectivity | Switch, Spno, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 50 mA, SPST, Off[On] |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Off-Mom | Momentary Contact | ||||
| Configuration | Normally Open (NO) | ||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Switch Dimensions | 6.00mm x 6.00mm |