SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches 1.3NF 6.5x6.0x3.1mm
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.02A 15V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-Q2K03W | EVQ-Q2K03W | 52W2525 | EVQ-Q2K03W |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-Mom | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | |
| Min. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | |
| Max. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) |