SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-21405R | 52W2560 |
| Product Name | Switches - Tactile Switches | Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) |
| Max. Actuating Force | 0.3 lbs (0.1300 kg) |