Panasonic Tactile Switches - EVQ-P6PB35 EVQ-P6PB35

Description
Manufacturer: Panasonic Win Source Part Number: 918775-EVQ-P6PB35 Series: EVQP6 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P14168CT, P14168TR, P14168DKR, EVQP6PB35
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918775-EVQ-P6PB35 Series: EVQP6 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P14168CT, P14168TR, P14168DKR, EVQP6PB35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-P6PB35
918775-EVQ-P6PB35
Tactile Switches - EVQ-P6PB35 918775-EVQ-P6PB35
Manufacturer: Panasonic Win Source Part Number: 918775-EVQ-P6PB35 Series: EVQP6 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P14168CT, P14168TR, P14168DKR, EVQP6PB35

Manufacturer: Panasonic
Win Source Part Number: 918775-EVQ-P6PB35
Series: EVQP6
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.50.9031
Other Part Number: P14168CT, P14168TR, P14168DKR, EVQP6PB35

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic - 83T2828 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic
83T2828
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic 83T2828
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-P6PB35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P6PB35
Switches - Tactile Switches EVQ-P6PB35
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P6PB35
Tactile Switches EVQ-P6PB35
Tactile Switches Light Touch IP68 SMD H=0.35mm

Tactile Switches Light Touch IP68 SMD H=0.35mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918775-EVQ-P6PB35 83T2828 EVQ-P6PB35 EVQ-P6PB35
Product Name Tactile Switches - EVQ-P6PB35 Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic Switches - Tactile Switches Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Leadless
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg) 0.5 lbs (0.2447 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-536 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 1241.1102.7018 - 1038557-1241.1102.7018 - Win Source Electronics
Specs
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Process Sealed Subminiature Pushbutton - AB15AH-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
8 suppliers