SWITCH TACTILE SPST-NO 0.01A 32V
Tactile Switches Microminiature SMT Top Actuated
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KMR223NGULCLFG | KMR223NGULCLFG | 08AK6248 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tact C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) |