RS Components, Ltd. Datasheets for Level Sensors

Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more

Page: 1 2
Product Name Notes
µ-Processor based level controller provides accurate liquid control with a wide range of sensitivity. Suitable for use within various liquids such as sewage water, salt water & chemicals. Adjustments can...
1" NPT Side Bracket w/Reducer Bushing - Fluid Control Systems - Level Sensors & Switches
1m long x 6mm diameter, each end with a 20mm M6 thread. Suitable for use with a range of electrode holders Device Type = Electrode Mounting Type = Chassis Mount...
2 pole electrode holder - Fluid Control Systems - Level Sensors & Switches
3 pole electrode holder - Fluid Control Systems - Level Sensors & Switches
A 3-pole holder made from phenolic resin, supplied with 1m long electrodes which may be cut to length as required. 1/2in. BSP fitting Device Type = Electrode Mounting Type =...
A compact brass bodied optical level sensor with excellent temperature and pressure capability. The ELS-950M features a water tight body, fused glass prism, and TPE insulated wiring and is ideal...
A general purpose ultrasonic level sensor with an integrated level controller. The unit is equipped with 3 programmable relays and a 4 to 20 mA output and is easy to...
A range of Cynergy3 single switching point, vertical fluid level switches. These level switches can be mounted on the top or bottom of the tank but requires access to the...
A range of easy to install level sensors requiring no calibration and suitable for installation in confined or difficult to access areas. SICKs MFH15 series of optical level switches are...
A range of guided radar level detection units from SICK. Using TDR (time domain reflectrometry), time of flight technology these level sensors use contact type level measurement to detect and...
A reusable, compact leak detection switch that is ideal for use with double wall tanks, containment sumps and double wall pipes. The LS-10 uses dry switching for increased reliability and...
A robust, compact level switch suitable for use in contaminated liquids. The LS-240-E is accepted by Germanischer Lloyd and the German Navy and is ideally suited to applications involving heavy...
A short range (0.25 to 5m) ultrasonic transmitter from Siemens. Ultrasonic transducers work by emitting a sound pulse over 20kHz towards the level of material to be measured, the time...
A single switching point, miniature, vertical fluid level switch. These level switches can be mounted on the top or bottom of the tank and are installed with a compression seal...
A unique design switch which keeps the pivot area free from the fluid making them ideal for use in hot drink vending machines etc. Drop float types for monitoring upper...
A water level switch that can be immersed up to 1 m and can monitor levels as low as 35mm. Approved by the German Navy, these switches are suitable for...
Accessories including Compact Support assembly components, and electrode components, specifically for use with ABB conductive Liquid Level Relays. Device Type = Electrode Body Material = Steel Series = CM-ENS
Accessories including Compact Support assembly components, and electrode components, specifically for use with ABB conductive Liquid Level Relays. Device Type = Electrode Mounting Type = Vertical Body Material = High...
Accuracy ±0.25% / Full Scale. Setting error offset <0.5% / Full scale . Reverse polarity protected. Operational life greater than 100 x10^6 Cycles Device Type = Pressure Mounting Type =...
Alarm or pump control for controlling between two levels 3 electrode holders. Modes: max detection, overfill (A) or min detection dry run protection (B). External LED switch status. 3 electrode...
Ball type float switch. Intrinsically Safe NAMUR Output. Closes Floating Up (make switch). Polypropylene Float. Density: ≥0.6g/cm³. 5 Metres PVC (2 x 0.75mm²) Cable. Can Only Be Used With a...
Being small and lightweight, the Gems sensors LS-270 series are stable in non-static, highly contaminated liquids. Equipped with Slosh shielding which minimises effects of turbulence and helps prevent interference by...
Bottle level switches can be mounted externally at the desired level point when access to the tank interior is not possible. Suitable for both large and small tanks they can...
Can be mounted in any position as either a high or low level alarm. Wet or dry sinking models available (N/O or N/C). Wet sinking switches on the presence of...
Can be mounted in any position. High chemical corrosion resistance. Resistance to product build-up. Output current sink 40mA max up to 30Vdc. Housed in Polyethersulfone body. Viton Oring seal. Lead...
Capacitive fill level switch with inverse frequency shift technology. Configurable outputs. Sensitivity setting. LED status display. Version with connection cable. For detecting liquids, granulates, slurry, foam and separating layers in...
Capacitive fluid level sensor for the detection of maximum and minimum levels in vessels. Suitable for use with liquids, light solids and adhesive materials. Mountable vertically or horizontally. A/B detection...
Capacitive level switch for ultra-reliable detection on adhesive, conductive products Compact design. PTFE coated 316L stainless steel rod. Phase Selective Admittance technology to ignore build-up. Exact switching point even with...
Carlo Gavazzi CL series microprocessor based level controller for liquids with a wide sensitivity range (like sewage water, chemicals, salt water etc.). The controller has a separate output for alarm...
Carlo Gavazzi FS series of level sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing...
Chemical and physical properties of the medium do not affect the measurement result. Therefore, aggressive, viscous and adhesive media can be measured without problems. Continuous level measurement. PBT construction with...
Compact ultrasonic liquid level sensor with analogue current output for continuous measurement. Housing material PBT (plastic), transducer PVDF. Measuring range 0.25 to 5m. M20x2 cable entry. Measurement is independent of...
Compact ultrasonic liquid level sensor with analogue current output for continuous measurement Housing material PBT (plastic), transducer PVDF. Measuring range 0.25 to 5m. M20x2 cable entry. Measurement is independent of...
Compact ultrasonic sensor for continuous level measurement. Suitable for the measurement of liquids and solids in virtually all industries, particularly in the water and waste water sector. Certificate No.: PTB...
Counterweights from Cynergy3 for use on cable float switches. The counterweight can set or adjust the pivot point for your cable float switches. Cable lock feature. Adjustable pivot point. Non-hazardous...
Cylinder type float switch. Intrinsically Safe NAMUR Output. Closes Floating Up (make switch). Polypropylene Float. Density: ≥0.8g/cm³. 5 Metres PVC (2 x 0.75mm²) Cable Device Type = Float Mounting Type...
Cynergy3’s ILTS submersible level transmitters offer highly accurate and reliable hydrostatic level measurement with platinum resistance temperature measurement for situations where temperature is equally important. Suitable for continuous submersion in...
Designed for use in harsh industrial environments with extremes in temperature, pressure, vibration or shock. Housed in a stainless steel body with polysulphone dome . LED and Optoschmitt ouput. Easy...
Designed for use in non-turbulant water with a constant ambient temperature. Ideally applied in indoor tanks and covered reservoirs and can be directly installed on submersible pumps. Side-wall or vertical...
Durable construction and suitable for use with high temperatures and pressures, also ideal for use with corrosive liquids. IP64 Rated . Output is SPST That Will Either Be N/C or...
Dwyer Instruments CFS2 series cable float switches are mechanically actuated floating switches intended to activate electrical components. The CFS2 is perfect for simple level control of liquids for filling or...
Dwyer Instruments F6 series horizontal mount level switches are designed to mount through the wall of tanks and other vessels. Internally or externally mounted options are available. Device Type =...
Dwyer Instruments FSW2 series free-floating cable level switch is a mercury-free counter-weighted floating switch. Designed for the automation of pumps, filling and draining of tanks, wells, and reservoirs. The FSW2...
Dwyer Instruments OLS series optical level switch provides rapid response while employing no moving parts for stable process control. The bright red and green LED’s indicate the presence or absence...
Echowave guided level radar transmitter are suitable for measuring ranges up to 5.5 m and are available with either a rod, coaxial or cable probe. These guided wave radar output...
Emerson’s 3300 series of guided wave transmitters are suitable for both level and interface measurement delivering accurate results with minimal maintenance and calibration requirements. Utilising guided wave measurement technology the...
Emerson’s 5300 series of high performance guided wave transmitters are suitable for both level and interface measurement delivering accurate results with minimal maintenance and calibration requirements. Utilising guided wave measurement...
Emersons 3107 level transmitter uses ultrasonic pulse signal measurement to accurately determine liquid levels in broad range of applications. Constructed from tough UPVC and requiring minimal maintenance or installation time...
Emersons 3108 flow transmitter uses ultrasonic pulse signal measurement to accurately determine liquid levels in broad range of applications. Constructed from tough UPVC and requiring minimal maintenance or installation time...
Extremely accurate level switches ideal for higher temperatures and corrosive liquids. IP64 Rated . Stainless Steel Stem and Float Device Type = Float Mounting Type = Horizontal, Vertical Switch Output...
Extremely accurate level switches ideal for higher temperatures and corrosive liquids. IP64 Rated . Stainless Steel Stem and Float Device Type = Float Mounting Type = Vertical Switch Output =...
Extremely accurate level switches ideal for higher temperatures and corrosive liquids. IP64 Rated . Stainless Steel Stem and Float Device Type = Level Switch Mounting Type = Vertical Switch Output...
FFSMC submerged-type float switches may be used in environments where wide and/or rapid fluctuations in ambient fluid temperature occur. The blue polyurethane-bodied model (361-1833) is suitable for use within sewers...
Fill level monitoring by means of guided microwaves. Updated display of the current fill level. Programmable hysteresis and window function. Simple operation via the user menu. The length of the...
Float Switches from Pepperl + Fuchs. Designed with a highly buoyant ball and to be used with any sequential circuit, because of the buoyancy it is ideally suited to low...
Flowline EchoWave LG10 general purpose guided wave transmitter provides continuous level measurement up to 5.5 m with a 4 mA to 20 mA signal output, and is configured via Flowline...
Flush mounting, discrete level sensors for liquids, powders and oils. G 1/2 process fitting with 316 and PEEK wetted parts. 24 Vdc operation. G 1/2 process connection. Gold-plated contacts. 2...
For use with either standard or OEM designed metallic electrodes, one of which can be the liquid container. Uses metallic probes to sense liquid by detecting free ions. High immunity...
Fully Automatic operation enabling both draining and filling at the same time with a single device. Protects submersible pumps against dry running and prevents overfilling. Enables maximum utilization of incoming...
General puropse flow switches supplied in both liquid and gas sensing types. Flowlines range offers the user a reliable low or no-flow dection solution for a wide variety of applications...
General purpose buoyancy level switch provides the user with a robust & reliable option for a clean water and chemical solution applications. Dry contact closure ensures that reliable switching is...
General purpose high-temperature float level switches provide a rugged & reliable liquid level detection. Designed for use within clean water, light weight oils & diluted chemicals. Can be used within...
General purpose horizontal float level switches provide the user with a reliable and durable level switching device. Suitable for liquid level detection applications such as clean water & chemical solutions.
General purpose mini-float level switches provide the user with a reliable and durable mini-float level switch. Suitable for liquid level detection applications such as clean water & chemical solutions. Cost...
General purpose range of Level Controllers from flowline provides the user with a fail-safe relay control of pumps & valves. Quick & simple setup reducing time for installation. NEMA4X /...
General purpose range of optic leak and vibration sensors from Flowline provide the user with a reliable & robust sensing solution. Comes equipped with a 1A relay output and can...
General purpose range of Submersible Pressure Level Sensors from Flowline offers a robust & reliable sensing solution. Provides the user with continuous level measurement up to 14m of liquid with...
Horizontal float switches with a low-cost compact design and WRAS approval. These horizontal float switches consist of a reed switch and a pivoted actuator magnet and can be used for...
Horizontal mount with right angled stem. SPST output. Internal vessel mounting. Float reversal, rise or fall operate. Top or bottom tank mounting. Silicone sealing washer. Maximum pressure: 10 bar Kg/cm².
Housed in a 1 piece M16 threaded polysuphone case resistant to most liquids. Suitable for use with, alcohol, vinegar, mineral oils, water, battery acid, dilute lyes, hydrochloric acid, lactic acid...
Housed in a polysulphone body compatible with most industrial liquids including oils, petrols and detergents. LED and Optoschmitt ouput. User defined single point on/off switch. Hysteresis 1mm depending on liquid...
Ideal level switch for almost all bulk solids applications. It detects light bulk solids, even those down to 8 g/l, particularly well, the robust construction also makes it possible to...
Inter electrode connector S/S - Fluid Control Systems - Level Sensors & Switches
IP64 rated . Output is SPST that will either be normally closed or normally open depending on the orientation of the float, the position of which can be reversed Device...
IP66 rated. Measuring range up to 10m. Unaffected by temperature, vacuum, pressure, vapours, gases, dust, foam or build-up. Accurate to 5mm using Echofox technology. Maintenance-free rugged design. Also requires :...
IP67/8 (up to 2m for 24hrs) design. 2-wire loop-powered intelligent HART ultrasonic transmitter. Level, volume and flow measurement. Built-in temperature compensation. Multi-lingual alpha-numeric LCD display with UV protection. PBT VALOX®
Level reading for media in containers. Indicator of current level using display Switch Output = PNP Body Material = Stainless Steel/FKM/NBR/PBT/PC /PEI/PP/TPE Minimum Operating Temperature = 0°C Maximum Operating Temperature...
M12 Electrical Connection. WRAS approved Versions available. N/O switching can be changed to N/c by inverting float. Manufactured in Nylon, PPS and Polypropylene with Nitrile seals Device Type = Float...
Maintenance free probes with external LED switch status indication High quality design and build quality with 2-year warranty. Accurate and reliable with integral self-monitoring . Unaffected by product density, conductivity,...
Microswitch with switching ball, and can be used with any sequential circuit as long as the switching elements can be supported. Cylinder Type for Small Apertures. Mercury Free Micro Switch...
Microwave radar level transmitter,10m - Fluid Control Systems - Level Sensors & Switches
Monitors the level of conductive fluids and controls actuation of pumps or valves to regulate levels. Also suitable for protecting submersible pumps against running empty, protecting tanks from overflow, controlling...
Oil Level Indicator which has a window consisting of a continuous series of prisms which provides a clear and immediate reading of oil level in the tank. The indicator is...
OLS2 Optical liquid level sensor provides single point liquid level detection. Users are able to configure the sensor for various applications as there is a transistor output. External mount with...
Precise, miniature electronic sensors, microprocessor-compa tible, with no mechanical parts, which detect the On - Off status of a selected level. Supplied with nitrile rubber seal. Output via 3 wires,...
Premium performance with a cost-effective price point. Wika LH & LS-10 series of level sensors provide the user with a reliable product which can be used in a wide variety...
Premium range of CSA approved intrinsically safe ultrasonic level point switches from Flowline offer a reliable sensing solution within chemical, solvent, hydrocarbon & petroleum based liquids. Thanks to the universally...
Professional range of ELS-1100 Series single-point level switch’s from Gems Sensors. These Level Switch units feature various mountings, power requirements and electrical terminations to make it easier to find a...
Professional range of ELS-1150 Series single-point Level switches from Gems Sensors. These Level switch units are available in FM and EP versions with wide voltage ranges for Oil & Gas.
Professional range of ELS-950 Series Single-point level switches from Gems Sensors. This series is the smallest electro-optic liquid level sensors there is but also carries the highest operating temperature capability...
Professional range of GEM sensor capacitive level sensors from the CAP-100 Series. The sensors are a unique solution for a wide variety of bottle type such as plastic, glass and...
Professional range of GEM sensor speciality switches from the TH800 Series. The switches incorporate a brass stem and polymeric lead wires. The level switches are ideal for use in oils...
Professional range of LS-1755 Series single point level switches from Gems Sensors. The LS-1755 series level switches rugged construction are suitable for most corrosive liquids, and for high temperatures and...
Professional range of LS-2050 Series level switches from Gems Sensors. These units are designed to solve the problem of point level sensing in tanks with inaccessible tops or bottoms or...
Professional range of LS-52100 Series level switches from Gems Sensors. These units solve the problem of point level sensing in tanks that have inaccessible tops or bottoms or at intermediate...
Professional range of LS-700F series of single point level switches from Gems Sensors. These units are designed for overfill protection for refrigerant tanks. The Ls-700F series level switches enable safe...
Professional range of LS-74780 series single point level switches from Gems Sensors. The LS-74780 series level switches are suited for service and ideal for use in chemical and plating applications.
Professional range of LS-750 series level switches from Gems Sensors. The LS-750 series level switches provide liquid level detection for a wide variety of applications and are ideal for use...
Professional range of LS-77700 single-point level switches from Gems Sensors. The level switches bent stem provides great buoyancy of any side mount version. The LS-77700 series level switches perform in...
Professional range of LS-800-5 Series single point level switches from Gems Sensors. The bottle type LS-800-5 series level switches are ideal for large or small tanks or where the access...
Radar transducer for fill level and volume measurement of liquids and slurries in storage and process vessels. One-piece polypropylene rod antenna. Simple installation and commissioning. Programming with intrinsically safe infra-red...
Reliable & robust mercury-free Sump Float switch designed for use within applications which activate electrical components. Switch-tek LV41 series enables applications to autonomously start and stop. Float switches of this...
Reliable & robust ultrasonic level transmitter series from Flowline can cater for a wide range of general purpose applications. EchoTouch series can be simply calibrated thanks to an EasyCal pushbutton,...
Resistant to solvents, oils with additives, greases, acids and alkali . The indicators have anodised aluminium star-shaped contrast screens and central level light hole . The particular shape of the...
Robust & reliable 26GHz pulse radar level transmitter from Flowline provides the user with continuous level measurement up to 10m. EchoPulse LR series is designed for use within a comprehensive...
Robust & reliable 26GHz pulse radar level transmitter from Flowline provides the user with continuous level measurement up to 10m. EchoPulse LR10 series is designed for use within a comprehensive...
Robust & reliable 26GHz pulse radar level transmitter from Flowline provides the user with continuous level measurement up to 10m. EchoPulse LR15 series is designed for use within a comprehensive...
Robust & reliable level transmitter offered within a 6P enclosure with cable interface. Flowlines echoSonic range of level controllers provide general purpose continuous level measurement over a variety of levels,...
Robust range of Ultrasonic level sensors provide the user with a non-contact continuous level solution. Thanks to the non-contact design the Flowline EchoPod DS14 series is the ideal product for...
Robust range of Ultrasonic level sensors provide the user with a non-contact continuous level solution. Thanks to the non-contact design, the Flowline EchoPod DL10 series is the ideal product for...
Robust range of Ultrasonic level sensors provide the user with a non-contact continuous level solution. Thanks to the non-contact design, the Flowline EchoPod DL14 series is the ideal product for...
Robust range of Ultrasonic level sensors provide the user with a non-contact continuous level solution. Thanks to the non-contact design, the Flowline EchoPod DL24/34 series is the ideal product for...
Rosemount 2110, Compact Vibrating Fork Liquid Level Switch. The Rosemount 2110 is a compact model, particularly suitable for installation in small vessels or pipes and high volume OEM applications. When...
Rosemount’s 2130 vibrating level sensors work on the principle of a tuning fork to deliver accurate and reliable level measurement unaffected by turbulence, foam, vibration, solids content, coating products, and...
Rosemounts 2160 vibrating level switch with wireless technology. Powered by a replaceable power module and with all he the features and benefits of Rosemounts wired point level measuring technology the2160...
RS Stainless Steel Vertical Float Switch (horizontal mount) suitable for use within a variety of environments with water, acids and oils, and acceptable for use in contact with food. No...
RS Stainless Steel Vertical Float Switch (vertical mount) suitable for use within a variety of environments with water, acids and oils, and acceptable for use in contact with food. No...
Rugged durability, with broad heat and pressure capabilities, are Hallmarks of The LS-1700 series of Gems sensors Compact Switches. Perfect for shallow tanks, restricted spaces or high volume use. Each...
Screw-in adapter wrench size 22. 3/8 inch thread. Connection cable PVC 3 x 0.5mm², 2 m long. Max. operating temperature 90 °C. Max. operating pressure 10 bar Device Type =...
Side mounting switches consisting of a reed switch and pivoted actuator magnet encapsulated in a waterproof housing. Can be used for normally open or normally closed operation, depending on orientation.
Siemens ST-H Ultrasonic transducers are designed for use in harsh and corrosive environments. A slimline design enables mounting into a 2 inch standpipe and a IP68 enlcosure is offers protection...
Simens CLS100 Pointek range provide accurate, reliable, repeatable level detection. Inverse frequency shift technology uses the inverse relationship between capacitance frequency to monitor fluid level. Small changes in level result...
Simens CLS200 Pointek range provide accurate, reliable, repeatable level detection. Inverse frequency shift technology uses the inverse relationship between capacitance frequency to monitor fluid level. Small changes in level result...
Simens CLS300 Pointek range provide accurate, reliable, repeatable level detection. Inverse frequency shift technology uses the inverse relationship between capacitance frequency to monitor fluid level. Small changes in level result...
Simens XPS series of ultrasonic transducers are suitable for both solid and liquid level measurement. Echomax transducers feature a narrow, highly sensitive beam with Siemens sonic intelligence (when used in...
Simens XRS-5 series of ultrasonic transducers are designed for liquid level measurement. The XRS-5 fluid level transducer is low cost and and can be used with a wide range of...
Single probe holder with black vinyl cover. Stainless steel probe (to EN 10088//3) included. Maximum operating temperature, 70°C. Connection via M3 screw terminal or crimp (supplied). Side vents incorporated in...
SITRANS LVS100 and LVS200 vibrating level switchs for the detection of high and low levels in bulk solids and dusty powders including cement, lime and flour. Vibrating fork sensors operate...
SITRANS P MPS submersible sensors for level sensors. Hydrostatic pressure sensors are placed on, or close to the bottom of the tank and the pressure on the level sensor by...
SITRANS Vibrating fork level switches can be used as high and low level switches and for dry run protection. Compact in size for easy installation. Vibrating fork sensors operate by...
SPST output. Internal vessel mounting. Float reversal, rise or fall operate. Top or bottom tank mounting. Silicone sealing washer. Maximum pressure: 10 bar kg/cm². Contact resistance: 200mΩ. Cable: XLPE, AWG22.
Submerged type float switch for sewer and industrial waste systems and turbulent industrial fluids. Self cleaning switching element with 10 amp contacts, this makes the switch insensitive to condensation and...
Submersible level sensors are a simple reliable way of measuring the level of liquids such as water, oils and fuel. Typical applications include Static tank level, rainwater harvesting, IBC tote...
Submersible level sensors are a simple way of measuring the level of liquids such as water, oils and non-aggressive chemicals. Typical applications include monitoring river levels, reservoirs, tank level, borehole...
Suitable for use in sewage and industrial waste water, and where there is a wide variation in temperature. Ideal for use in confined spaces due to its compact design. Internal...
The 2120 is a popular choice for its simplicity, ease-of-use, and reliability, in high and low level alarm applications. When used as a low level alarm, the liquid in the...
The 72 series of relays from Finder are level control relays for conductive liquids. Sensitivity range (5 to 150) kΩ adjustable. Delay time (0.5s or 7s) switch selectable. Emptying or...
The bracket kit contains a stainless steel angle bracket and PVC threaded disc for mounting the Rosemount 3101, 3102, or 3105 Ultrasonic Level Transmitter on a structure over the liquid...
The Cynergy3 cable float switch are manufactured from 304 AISI stainless steel and can be used to control liquids up to a temperature of +130°C. The float switch is unaffected...
The FSHPLC flow switch is designed to control equipment or processes via a PLC. Once the flow rate exceeds 20l/min the the FSHPLC will switch output, when the flow reduces...
The FSV10AR inline flow switch is time delay adjustable and also operational once the flow rate exceeds a certain level. (See datasheet for the start up flow rate - start...
The Gems Sensors LS-7 series are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers a broad compatibility in water, oils and chemicals, making them...
The little EX series of cable float switches are for use in hazardous areas, water, industrial waste water and sewage that can have a wide range of temperatures. The switches...
The LLF series has been designed for applications where extremely low levels are needed to be detected. The LLF uses a Buna float which has a large diameter and allows...
The LO10 is an optical leak detection switch for leak detection in containment tanks, sumps and piping systems. Manufactured with a tough polypropylene body making is suitable for corrosive liquids...
The LS-1800 and LS-1900 Series of Gems Sensors level switches will provide stability for general use in oils and water. Intermediate in size, these switches boast longevity and dependability to...
The LS-3 Series of Gems sensors level switches. Ideal for shallow tanks or restricted spaces, or for any low-cost, high volume use. Easy to install, the LS-3 can be used...
The LY plug-in module provides analog current output signal for the SIPART PS2 electropneumatic positioner. The module provides position feedback, has signal current 4-20 mA and is simple to retrofit.
The MP1C series of float switches are designed to maintain the air cushion in autoclaves, the switches can be entered into the tank through a coupling due to its small...
The MS series of cable end float switches are designed for controlling levels in large tanks, cisterns or reservoirs. These level switches can be directly installed on submersible pumps, making...
The OLS5 optical liquid level sensor designed for single point liquid measurement. Transistor output in this model means that the user can configure this to meet individual requirements. Internal mounting...
The OLS7 optical liquid level sensor designed for single point liquid measurement. Transistor output in this model means that the user can configure this to meet individual requirements. External mounting...
The PLS series of float switches includes one of the smallest float switches available in the market at 29.5mm in length. Typical applications include water dispensers, tank monitoring systems, drinks...
The Rosemount 3101 uses ultrasonic technology to continuously measure liquid levels in a variety of industrial and water applications including storage tanks, effluent pits, reservoirs, and filter bed levels. Measures...
The Rosemount 3102 uses ultrasonic technology to continuously measure liquid levels in a variety of industrial and water applications including storage tanks, effluent pits, reservoirs, and filter bed levels. Measures...
The Rosemount 3105 uses ultrasonic technology to continuously measure liquid levels in a variety of industrial and water applications including storage tanks, effluent pits, reservoirs, and filter bed levels. Measures...
The RSF100 series of compact vertically mounted float switches have a single switching point. The miniature float switches can be mounted at the top or bottom of the tank via...
The RSF124 series of miniature horizontal float switches are for applications where space is limited. The M12 thread mounting of the switch requires access to the inside of the tank.
The SITRANS LU150 and LU180 series from Siemens are short-range, non-contacting ultrasonic level measurement transmitters. They have been designed for liquid applications, mainly in the environmental and energy management industries.
The VEGABAR S 16 has a high purity ceramic measuring cell. (CERTEC®) This is designed for application within the food and pharmaceutical industries for measurement of gauge pressure, absolute pressure...
The VEGADIS 61 unit is designed for remote mounting applications. Remote unit with display and programming functions for use with VEGASON, VEGAFLEX and VEGAPULS transmitters. High resolution dot-matrix LCD display...
The VEGAFLEX 81 is an economical solution for level and interface measurements. This level sensor measures all kind of liquids maintenance-free. Even in applications with vapour, build-up, foam generation and...
The VEGAMET 381 is a signal conditioning instrument that can either power an individual 4→20 mA sensor or taken an input from a device. The VEGAMET shows a measured value...
The Vegaswing 51 is a level sensor that can be used in many areas of process technology and can also be used in liquids. This sensor has a simple yet...
The Vegaswing level sensor has been designed for use in process technology but is ideal for use with liquids. It has a simple yet robust measuring system and is easily...
The VEGASWING S 52 is a vibrating level sensor that can be used in food and pharmaceutical industries. The VEGASWING S 52 has a tuning fork that is energised by...
The VEGAVIB 61 point level switch measures the min. and max. level accurately and is an excellent choice for granular and coarse grained bulk solids. Extended version is ideal for...
The VEGAWELL S 51 submersible pressure sensor is a suspended pressure transmitter that provides continuous liquid level measurement. The submersible pressure transmitter has a ceramic measuring cell. (CERTEC®) The submersible...
The Vibracon LVL-A7 liquid level switch can be use in tanks, vessels and pipes and applications where float, conductive, optical or capacitive have previously been used. Vibration limit switches are...
This electronic sensor is housed in stainless steel and is suitable for detecting levels of liquids, acting as an airflow monitor, and as a leak sensor. Possible applications include automotive,...
This float switch has a float located within an enclosed chamber which follows the level of the liquid. Suitable for use in water or liquids of SG equal to or...
This kit from Cynergy3 comprises 7 different float switches in five different materials which can be utilised in different applications. The contents of the kit represent a broad range of...
Vega’s VEGAFLEX 82 level sensor has been designed to provide you with an accurate and reliable way of measuring both lightweight and bulk solids. Maintenance free and suitable for environments...
VEGAPULS 61B, Non Contact Radar - Fluid Control Systems - Level Sensors & Switches
VEGAPULS WL61 is a non-contact radar sensor. The VEGAPULS WL61 works in various conditions like rain, wind and fog. The radar level sensor is si suitable for use outside as...
VEGATRENN 149A EX is a safe power supply a well as a signal transmitter. It is used for galvanic separation of EX approved 4→20 mA HART® sensors in hazardous areas.
With large float displacement, switch withstands rough service. IP64 rated . Output is SPST normally open . Suitable for high viscosity liquids Device Type = Float Mounting Type = Horizontal,...
WRAS approved float switches for use in water, industrial wastewater and sewage. The compact design makes them ideal for tighter spaces and they are unaffected by suspended solids or turbulent...

Next >>