The MS series of cable end float switches are designed for controlling levels in large tanks, cisterns or reservoirs. These level switches can be directly installed on submersible pumps, making them perfect for any water projects. This casing is made of a blow moulded polyethylene giving it a robust and slick design. All models are highly reliable and excellent quality.
Capable of working down to 100 m in depth,Electrical life of 200000 operations,5 m PVC cable with protective earth conductor,Direct power switching
Device Type = Float
Switch Output = NO
Body Material = PE
Cable Length = 5m
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +55°C
Maximum Current = 1 A dc, 4 A ac
Maximum Pressure = 10bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 2056910 |
Maximum Operating Pressure | 145 psi (102 m H2O) |