The LS-3 Series of Gems sensors level switches. Ideal for shallow tanks or restricted spaces, or for any low-cost, high volume use. Easy to install, the LS-3 can be used either way up and is easy switched between normally closed open operation by reversing the float. With its compact size NPT threads, there is sure to be a switch for your application. All models are highly reliable and excellent quality.
Device Type = Float
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Polysulfone
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +107°C
Maximum Pressure = 3bar
Standards Met = CE, CSA, E45168, EU-directive 2011/65/EC, NSF 169, UL
Series = LS-3
LIQUID LEVEL SENSOR; Operating Pressure Max:50psi; Sensor Body Material:-; Output Current:-; Product Range:LS-3 Series; Operating Pressure Range:0psi to 50psi RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 1228380 | 92C8773 |
Product Name | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Maximum Operating Pressure | 43.51 psi (30.62 m H2O) | 50 psi (35.19 m H2O) |