RS Components, Ltd. 7682072

Description
VEGATRENN 149A EX is a safe power supply a well as a signal transmitter. It is used for galvanic separation of EX approved 4→20 mA HART® sensors in hazardous areas. It can be used in all industries with Ex applications. Rail mountable Device Type = Sensor Mounting Type = DIN Rail Maximum Current = 20 mA Hazardous Area Certification = ATEX Series = VEGATRENN 149A EX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7682072 - RS Components, Ltd.
Corby, Northants, United Kingdom
VEGATRENN 149A EX is a safe power supply a well as a signal transmitter. It is used for galvanic separation of EX approved 4→20 mA HART® sensors in hazardous areas. It can be used in all industries with Ex applications. Rail mountable Device Type = Sensor Mounting Type = DIN Rail Maximum Current = 20 mA Hazardous Area Certification = ATEX Series = VEGATRENN 149A EX

VEGATRENN 149A EX is a safe power supply a well as a signal transmitter. It is used for galvanic separation of EX approved 4→20 mA HART® sensors in hazardous areas. It can be used in all industries with Ex applications.
Rail mountable
Device Type = Sensor
Mounting Type = DIN Rail
Maximum Current = 20 mA
Hazardous Area Certification = ATEX
Series = VEGATRENN 149A EX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7682072
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 4194654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
 - 8929375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method
Operating Temp -94 to 500 F (-70 to 260 C)
View Details
 - 8929331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Transmitter
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Operating Temp -40 to 140 F (-40 to 60 C)
View Details
 - 7681993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Operating Temp -40 to 176 F (-40 to 80 C)
View Details