Submerged type float switch for sewer and industrial waste systems and turbulent industrial fluids. Self cleaning switching element with 10 amp contacts, this makes the switch insensitive to condensation and humidity caused by fluctuations in temperature.
Rounded moulding to prevent the accumulation of solids. Insensitive to Humidity and Condensation. Water Resistant up to a Depth of 100m . Switch Horizontal ±15° of Horizontal. Fitted with Internal Weight Fixing the Centre of Gravity and Rotation Close to the Cable Entry. External Counterweight Supplied to Adjust the Pivot Position. WRC Approved PVC Cable
Device Type = Float
Mounting Type = Cable
Switch Output = SPNC
Body Material = High Density Polyethylene
Cable Length = 5m
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +55°C
Maximum AC Voltage = 250V
Maximum DC Voltage = 110V
Maximum Current = 1 A dc, 4 A ac
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8675100 |
Meter Technology Type | Mechanical/magnetic Floats |