General purpose horizontal float level switches provide the user with a reliable and durable level switching device. Suitable for liquid level detection applications such as clean water & chemical solutions.
Cost effective reliable vertical switch solution for basic liquid level detection applications. Quick & simple installation. Can be directly wired into external monitoring products such as PLCs & SCADA. NO or NC selectable reed switch via float orientation
Device Type = Float Level Switch
Mounting Type = Vertical
Switch Output = NO/NC
Body Material = Polypropylene
Cable Length = 600mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +105°C
Maximum AC Voltage = 120V
Maximum DC Voltage = 120V
Maximum Current = 10 A
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8891514 |
Meter Technology Type | Mechanical/magnetic Floats |