Bottle level switches can be mounted externally at the desired level point when access to the tank interior is not possible. Suitable for both large and small tanks they can be set for normally open or closed operation by inverting the float on its stem. Available with a brass, aluminium or stainless steel housing.
Device Type = Float
Mounting Type = Vertical
Switch Output = SPST NC
Body Material = Aluminium
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +148.9°C
Maximum Pressure = 600psi
Standards Met = CE, CSA, CSA Listed File No. LR-30200, cULus, UL Recognized File No E45168
Series = LS-159000
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1228414 |
Maximum Operating Pressure | 600 psi (422 m H2O) |