Reliable & robust ultrasonic level transmitter series from Flowline can cater for a wide range of general purpose applications. EchoTouch series can be simply calibrated thanks to an EasyCal pushbutton, and can be set up in minutes
Device Type = Ultrasonic Level Transmitter
Mounting Type = Vertical
Switch Output = 2 Wire Relay
Body Material = Polypropylene
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +60°C
Maximum DC Voltage = 32V
Maximum Current = 20 mA
Maximum Pressure = 30psi
Gasket Material = Viton
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8891176 |
Device Classification | Transmitter |