Reliable & robust mercury-free Sump Float switch designed for use within applications which activate electrical components. Switch-tek LV41 series enables applications to autonomously start and stop.
Float switches of this mercury-free design are universally used within pump automation applications. High quality reliable Level Switch which is cost effective and easy to install
Device Type = Float Level Switch
Mounting Type = Vertical
Switch Output = SPDT
Body Material = PP
Cable Length = 20ft
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +50°C
Maximum AC Voltage = 250V
Maximum Pressure = 1bar
Series = Switch-Tek
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1240139 |
Maximum Operating Pressure | 14.5 psi (10.21 m H2O) |