Robust & reliable level transmitter offered within a 6P enclosure with cable interface. Flowlines echoSonic range of level controllers provide general purpose continuous level measurement over a variety of levels, with a 4-20mA signal output
Various lengths offered, ranging from 3m -10m. Transducer comprised of PVDF and a polycarbonate enclosure suitable for use with corrosive liquids. Plug & Play setup thanks to DSP auto-adaptive filters which can provide optimal signal output. Optional USB communication adapter available (RS Stock No 889-1570)
Device Type = Ultrasonic Level Transmitter
Mounting Type = Vertical
Body Material = Polycarbonate
Cable Length = 4.6m
Minimum Operating Temperature = -35°C
Maximum Operating Temperature = +60°C
Maximum DC Voltage = 24V
Maximum Current = 20 mA
Maximum Pressure = 30psi
Gasket Material = Viton
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8891182 |
Device Classification | Transmitter |