Robust & reliable level transmitter offered within a 6P enclosure with cable interface. Flowlines echoSonic range of level controllers provide general purpose continuous level measurement over a variety of levels, with a 4-20mA signal output
Various lengths offered, ranging from 3m -10m. Transducer comprised of PVDF and a polycarbonate enclosure suitable for use with corrosive liquids. Plug & Play setup thanks to DSP auto-adaptive filters which can provide optimal signal output. Optional USB communication adapter available (RS Stock No 889-1570)
Device Type = Ultrasonic Level Switch
Mounting Type = Vertical
Switch Output = SPDT Relay, SPST Relay
Body Material = Polycarbonate
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +71°C
Maximum AC Voltage = 250V
Maximum Current = 20 mA
Maximum Pressure = 30psi
Gasket Material = Viton
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8891233 |
Maximum Operating Pressure | 30 psi (21.11 m H2O) |