OLS2 Optical liquid level sensor provides single point liquid level detection. Users are able to configure the sensor for various applications as there is a transistor output.
External mount with M12 thread. High reliability for liquid sensing
Device Type = Optical Sensor
Mounting Type = Chassis Mount
Switch Output = Transistor
Body Material = Polysulfone
Cable Length = 250mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Maximum Current = 1 A
Maximum Pressure = 7bar
Series = OLS2
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7800330 |
Device Classification | Sensor Only |