Can be mounted in any position as either a high or low level alarm. Wet or dry sinking models available (N/O or N/C). Wet sinking switches on the presence of liquid, dry on the absence. Open collector output . Non ESD sensitive. Polysulfone wetted parts. Flange mount via 19mm hole or Flush mount (M12 x 1mm). Flange-mount versions with Viton seal are suitable for thin-walled tanks, etc. Electrical connection via leadwire 22 awg PVC 0.3m
Device Type = Float
Mounting Type = Horizontal, Vertical
Switch Output = Direct Load
Body Material = Polysulfone
Minimum Operating Temperature = -17.8°C
Maximum Operating Temperature = +80°C
Maximum Current = 40 mA
Maximum Pressure = 150psi
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 3957167 |
Maximum Operating Pressure | 150 psi (106 m H2O) |