Ideal level switch for almost all bulk solids applications. It detects light bulk solids, even those down to 8 g/l, particularly well, the robust construction also makes it possible to use it in very heavy media.
Easy set-up without adjustment. Product-independent switching point. Rugged sensor construction. Insensitive to build-up and statically charged products. Solid densities from 8 g/l reliably detected. Wear- and maintenance-free. External LED switch. Housing material PBT (plastic). Housing protection IP66/7. Typical applications are overfill and low level detection in media like grain, fine aggregates, sand and heavier powders such as cement and metal oxides
Device Type = Vibrating Level Switch
Mounting Type = Cable
Switch Output = Relay
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C
Maximum Current = 1 A dc, 3 A ac
Maximum Pressure = 1.1bar
Hazardous Area Certification = ATEX
Series = VEGAWAVE 61
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7682019 |
Maximum Operating Pressure | 15.95 psi (11.23 m H2O) |