SICK LFP2000-A4NMB

Description
A range of guided radar level detection units from SICK. Using TDR (time domain reflectrometry), time of flight technology these level sensors use contact type level measurement to detect and monitor levels in both water and oil based fluids. Offering accurate and reliable measurement that is unaffected by environmental and physical conditions such as temperature, pressure, agitated surfaces, viscosity or acidity. SICK’s range of guided radar level sensors can be mounted close to each other without crosstalk and accuracy is unaffected by deposit build-up on the probe. LFP Inox models have been specifically designed for hygienic applications and are CIP and SIP resistant . (see stock numbers 794-3395, 794-3399, 794-3709) Four button set-up. No requirement for calibration or re-calibration. 3 in 1 Combination, Display, analog and binary outputs. Simultaneous level detection and continuous monitoring output capability. High Accuracy measurement in difficult conditions. Compact design. Rotatable housing. IP67 Rated enclosure. Probe length can be easily modified to suit application. No moving parts Device Type = Guided Radar Mounting Type = Vertical Switch Output = 0-10 V, 4-20 mA Body Material = PBT Minimum Operating Temperature = -20°C Maximum Operating Temperature = +100°C Maximum Current = 100 mA Maximum Pressure = 10bar Gasket Material = PTFE Interface = IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7943392 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of guided radar level detection units from SICK. Using TDR (time domain reflectrometry), time of flight technology these level sensors use contact type level measurement to detect and monitor levels in both water and oil based fluids. Offering accurate and reliable measurement that is unaffected by environmental and physical conditions such as temperature, pressure, agitated surfaces, viscosity or acidity. SICK’s range of guided radar level sensors can be mounted close to each other without crosstalk and accuracy is unaffected by deposit build-up on the probe. LFP Inox models have been specifically designed for hygienic applications and are CIP and SIP resistant . (see stock numbers 794-3395, 794-3399, 794-3709) Four button set-up. No requirement for calibration or re-calibration. 3 in 1 Combination, Display, analog and binary outputs. Simultaneous level detection and continuous monitoring output capability. High Accuracy measurement in difficult conditions. Compact design. Rotatable housing. IP67 Rated enclosure. Probe length can be easily modified to suit application. No moving parts Device Type = Guided Radar Mounting Type = Vertical Switch Output = 0-10 V, 4-20 mA Body Material = PBT Minimum Operating Temperature = -20°C Maximum Operating Temperature = +100°C Maximum Current = 100 mA Maximum Pressure = 10bar Gasket Material = PTFE Interface = IO-Link

A range of guided radar level detection units from SICK. Using TDR (time domain reflectrometry), time of flight technology these level sensors use contact type level measurement to detect and monitor levels in both water and oil based fluids. Offering accurate and reliable measurement that is unaffected by environmental and physical conditions such as temperature, pressure, agitated surfaces, viscosity or acidity. SICK’s range of guided radar level sensors can be mounted close to each other without crosstalk and accuracy is unaffected by deposit build-up on the probe. LFP Inox models have been specifically designed for hygienic applications and are CIP and SIP resistant . (see stock numbers 794-3395, 794-3399, 794-3709)
Four button set-up. No requirement for calibration or re-calibration. 3 in 1 Combination, Display, analog and binary outputs. Simultaneous level detection and continuous monitoring output capability. High Accuracy measurement in difficult conditions. Compact design. Rotatable housing. IP67 Rated enclosure. Probe length can be easily modified to suit application. No moving parts
Device Type = Guided Radar
Mounting Type = Vertical
Switch Output = 0-10 V, 4-20 mA
Body Material = PBT
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +100°C
Maximum Current = 100 mA
Maximum Pressure = 10bar
Gasket Material = PTFE
Interface = IO-Link

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7943392
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensor - LBR SicWave - SICK
Specs
Device Classification Sensor Only
Measuring Range 4724 inch (120000 mm)
Accuracy (Continuous Level) 0.1969 +/-inch (5 +/-mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93S - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details