The Vibracon LVL-A7 liquid level switch can be use in tanks, vessels and pipes and applications where float, conductive, optical or capacitive have previously been used. Vibration limit switches are suitable for applications where the conditions (for example turbulence, build up or air bubbles) make it difficult for other technologies to obtain an accurate reading.
Device Type = Limit Switch
Mounting Type = Flush Mount
Switch Output = PNP
Body Material = Stainless Steel 316L
Cable Length = 5m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C
Maximum DC Voltage = 35V
Maximum Current = 250 mA
Maximum Pressure = 40bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1224867 |
Maximum Operating Pressure | 580 psi (408 m H2O) |