General purpose range of Level Controllers from flowline provides the user with a fail-safe relay control of pumps & valves.
Quick & simple setup reducing time for installation. NEMA4X / IP65 rated enclosure manufacturered from Polypropylene making the LC series suitable for use within more hazardous environments. LED indication of sensor, power & relay status for quick recognition
Device Type = Remote Level Controller
Mounting Type = DIN Rail
Switch Output = NO/NC, SPDT Relay
Body Material = Polypropylene
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C
Maximum DC Voltage = 13.5V
Maximum Current = 27 mA
Series = Switch-Pro
Standards Met = CE, CSA
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8891431 |
Meter Technology Type | Other (Such as tilt etc.) |