Flowline, Inc. FT10-1305

Description
General puropse flow switches supplied in both liquid and gas sensing types. Flowlines range offers the user a reliable low or no-flow dection solution for a wide variety of applications Robust Polypropylene-Ryton and PDVF sensors available so even corrosive liquid and gas applications are covered. Features a NO/NC selectable 60VA relay dependnig on the wiring polarity. LED indication of users set-point for instant recognition of flow or no-flow status Device Type = Liquid and Gas Flow Switch Mounting Type = Cable Body Material = Polypropylene Cable Length = 3m Minimum Operating Temperature = -40°C Maximum Operating Temperature = +60°C Maximum DC Voltage = 36V Maximum Pressure = 150psi Gasket Material = Viton Standards Met = CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8891400 - RS Components, Ltd.
Corby, Northants, United Kingdom
General puropse flow switches supplied in both liquid and gas sensing types. Flowlines range offers the user a reliable low or no-flow dection solution for a wide variety of applications Robust Polypropylene-Ryton and PDVF sensors available so even corrosive liquid and gas applications are covered. Features a NO/NC selectable 60VA relay dependnig on the wiring polarity. LED indication of users set-point for instant recognition of flow or no-flow status Device Type = Liquid and Gas Flow Switch Mounting Type = Cable Body Material = Polypropylene Cable Length = 3m Minimum Operating Temperature = -40°C Maximum Operating Temperature = +60°C Maximum DC Voltage = 36V Maximum Pressure = 150psi Gasket Material = Viton Standards Met = CE

General puropse flow switches supplied in both liquid and gas sensing types. Flowlines range offers the user a reliable low or no-flow dection solution for a wide variety of applications
Robust Polypropylene-Ryton and PDVF sensors available so even corrosive liquid and gas applications are covered. Features a NO/NC selectable 60VA relay dependnig on the wiring polarity. LED indication of users set-point for instant recognition of flow or no-flow status
Device Type = Liquid and Gas Flow Switch
Mounting Type = Cable
Body Material = Polypropylene
Cable Length = 3m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +60°C
Maximum DC Voltage = 36V
Maximum Pressure = 150psi
Gasket Material = Viton
Standards Met = CE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 8891400
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Sensor - LFR SicWave - SICK
Specs
Device Classification Sensor Only
Measuring Range 1.18 inch (30 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93S - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details