Professional range of LS-77700 single-point level switches from Gems Sensors. The level switches bent stem provides great buoyancy of any side mount version. The LS-77700 series level switches perform in liquids with specific gravities as low as 0.45. All models are highly reliable and excellent quality.
Device Type = Float
Mounting Type = Horizontal
Switch Output = SPST NO
Body Material = Brass
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +149°C
Maximum AC Voltage = 240V
Maximum Current = 60 mA dc, 80 mA ac
Maximum Pressure = 100psi
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1228420 |
Maximum Operating Pressure | 100 psi (70.38 m H2O) |